The S-80853CNMC-B9ET2G is a high-precision voltage detector from the S-808xxC series by Quarktwin Technology Ltd. It features a detection voltage range from 0.8 V to 6.0 V with an accuracy of ±2.0%. The device operates within a voltage range of 0.65 V to 5.0 V for lower detection voltages and 0.95 V to 10.0 V for higher detection voltages. It offers two output forms: Nch open-drain and CMOS output, both of which are active low. This voltage detector is designed for low power consumption, with typical current consumption of 1.3 µA at detection voltages less than or equal to 1.4 V, and 0.8 µA at detection voltages greater than or equal to 1.5 V. The device also includes hysteresis characteristics of approximately 5%. It is suitable for applications such as battery checkers, power failure detectors, and power monitoring in portable devices, making it a versatile choice for engineers working on low-power electronic projects. The product is available in various compact packages, including SC-82AB, SOT-23-5, SOT-89-3, SNT-4A, and TO-92, and is lead-free and halogen-free.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Power Supply Support Circuit, Fixed, 1 Channel, +5.3VV, CMOS, PDSO5, LEAD FREE, SOT-23, 5 PIN Product overview: S-80853CNMC-B9ET2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80853CNMC-B9ET
Win Source Part Number: 1251405-S-80853CNMC-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 5.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80853
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-80853CNMC-B9ET2G-ND | 691-S-80853CNMC-B9ET2G | 1251405-S-80853CNMC-B9ET2G | S-80853CNMC-B9ET2G | S-80853CNMC-B9ET2G | S-80853CNMC-B9ET2G |
| Product Name | Supervisors | SOT-23 Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 5.3 volts | 5.3 volts | 5.3 volts | 5.3 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |