Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Win Source Part Number: 1251399-S-80853CLMC-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 5.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80853
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: S-80853CLMC-B7ET2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80853CLMC-B7ET
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-80853CLMC-B7ET2G-ND | 1251399-S-80853CLMC-B7ET2G | 691-S-80853CLMC-B7ET2G | S-80853CLMC-B7ET2G | S-80853CLMC-B7ET2G | S-80853CLMC-B7ET2G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | SOT23 Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||
| Type | SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 5.3 volts | 5.3 volts | 5.3 volts | 5.3 volts | 5.3 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |