The S-80847CLY-B2-U is a high-precision voltage detector from the S-808xxC series, designed using CMOS technology. It features a detection voltage range from 0.8 V to 6.0 V with an accuracy of ±2.0%. The device operates within a voltage range of 0.65 V to 5.0 V for lower detection voltages and 0.95 V to 10.0 V for higher detection voltages. It offers two output forms: Nch open-drain and CMOS output, both of which are active low. This voltage detector is characterized by super-low current consumption, with typical values of 1.3 µA at detection voltages below 1.4 V and 0.8 µA at detection voltages of 1.5 V or higher. The device also includes hysteresis characteristics of approximately 5%. It is suitable for applications such as battery checkers, power failure detectors, and power monitoring in portable devices. The S-80847CLY-B2-U is available in various compact packages, including SC-82AB, SOT-23-5, SOT-89-3, SNT-4A, and TO-92, and is lead-free and halogen-free.
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Supervisory Circuits 4.7V 1.3uA CMOS Out
IC SUPERVISOR 1 CHANNEL TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1662-1859-ND | S-80847CLY-B2-U | S-80847CLY-B2-U | S-80847CLY-B2-U | S-80847CLY-B2-U |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |