ABLIC Inc. SOT89 Voltage Supervisor IC S-80846KNUA-D2CT2U

Description
IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: S-80846KNUA-D2CT2U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80846KNUA-D2CT 2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: S-80846KNUA-D2CT2U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80846KNUA-D2CT 2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT89 Voltage Supervisor IC
691-S-80846KNUA-D2CT2U
SOT89 Voltage Supervisor IC 691-S-80846KNUA-D2CT2U
IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: S-80846KNUA-D2CT2U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80846KNUA-D2CT 2U can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: S-80846KNUA-D2CT2U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80846KNUA-D2CT2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1251457-S-80846KNUA-D2CT2U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1251457-S-80846KNUA-D2CT2U
Integrated Circuits (ICs) - PMIC - Supervisors 1251457-S-80846KNUA-D2CT2U
Win Source Part Number: 1251457-S-80846KNUA- D2CT2U Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-808xxC Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.6V Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-80846

Win Source Part Number: 1251457-S-80846KNUA-D2CT2U
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.6V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80846

Buy Now Datasheet
Supervisors - S-80846KNUA-D2CT2U-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Buy Now Datasheet
PMIC - Supervisors - S-80846KNUA-D2CT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80846KNUA-D2CT2U
PMIC - Supervisors S-80846KNUA-D2CT2U
IC SUPERVISOR 1 CHANNEL SOT89-3

IC SUPERVISOR 1 CHANNEL SOT89-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - S-80846KNUA-D2CT2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
S-80846KNUA-D2CT2U
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors S-80846KNUA-D2CT2U
IC SUPERVISOR 1 CHANNEL SOT89-3

IC SUPERVISOR 1 CHANNEL SOT89-3

Supplier's Site
Supervisors - S-80846KNUA-D2CT2U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Supervisor Open Drain or Open Collector 1 Channel SOT-89-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-80846KNUA-D2CT2U
Supervisory Circuits S-80846KNUA-D2CT2U
Supervisory Circuits Voltage Detector

Supervisory Circuits Voltage Detector

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-80846KNUA-D2CT2U 1251457-S-80846KNUA-D2CT2U S-80846KNUA-D2CT2U-ND S-80846KNUA-D2CT2U S-80846KNUA-D2CT2U S-80846KNUA-D2CT2U S-80846KNUA-D2CT2U
Product Name SOT89 Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1223398 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details