ABLIC Inc. 4.4V Voltage Supervisor IC S-80844CNNB

Description
IC VOLT DETECTOR 4.4V SC-82AB Product overview: S-80844CNNB from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80844CNNB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLT DETECTOR 4.4V SC-82AB Product overview: S-80844CNNB from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80844CNNB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.4V Voltage Supervisor IC
691-S-80844CNNB
4.4V Voltage Supervisor IC 691-S-80844CNNB
IC VOLT DETECTOR 4.4V SC-82AB Product overview: S-80844CNNB from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80844CNNB can be used for catalog matching and distributor lookup.

IC VOLT DETECTOR 4.4V SC-82AB Product overview: S-80844CNNB from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80844CNNB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - S-80844CNNB - 063352-S-80844CNNB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - S-80844CNNB
063352-S-80844CNNB
PMIC - PMIC - Supervisors - S-80844CNNB 063352-S-80844CNNB
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063352-S-80844CNNB Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 4.4V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063352-S-80844CNNB
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-80844CNNB 063352-S-80844CNNB
Product Name 4.4V Voltage Supervisor IC PMIC - PMIC - Supervisors - S-80844CNNB
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8091ART-R2 - 859710-AD8091ART-R2 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1922547P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details