IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: S-80841CLUA-B62T2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80841CLUA-B62T
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 093802-S-80841CLUA-B
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 4.1V
Family Name: S-80841C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Alternative Parts (Cross-Reference): S-80841CLUA-B62-T2; S-80841CLY-B-G; S-80841CLNB-B62-T2U;
Introduction Date: August 01, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL SOT89-3
Supervisory Circuits VOLTAGE DETECTOR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80841CLUA-B62T2G | S-80841CLUA-B62T2G-ND | 093802-S-80841CLUA-B62T2G | S-80841CLUA-B62T2G | S-80841CLUA-B62T2G | S-80841CLUA-B62T2G | S-80841CLUA-B62T2G |
| Product Name | SOT89 Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - S-80841CLUA-B62T2G | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | TO-243AA | SOT-89-3 | TO-243AA | TO-243AA | ||
| IQ | 0.8000 µA | ||||||
| Supply Voltage | 0.9500 to 10 volts |