Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Win Source Part Number: 1251788-S-80839CNY-B
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Bulk
Standard Package: 500
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.9V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1828-1,1662-182
Base Product Number: S-80839
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: S-80839CNY-B2-U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80839CNY-B2-U can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TO92-3
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisory Circuits 3.9V 1.3uA N-Ch Open
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1662-1828-ND | 1251788-S-80839CNY-B2-U | 691-S-80839CNY-B2-U | S-80839CNY-B2-U | S-80839CNY-B2-U | S-80839CNY-B2-U | S-80839CNY-B2-U |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |||
| Threshold | 3.9 volts | 3.9 volts | 3.9 volts | 3.9 volts | 3.9 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |