Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: S-80838CLUA-B6XT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80838CLUA-B6XT
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1245700-S-80838CLUA-
Series: S-808xxC
Packaging: Reel - TR
Type: Voltage Detector
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-243AA
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.8V
Family Name: S-80838C
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.sii.co.jp
Manufacturer Package: SOT-89-3
Alternative Parts (Cross-Reference): S-80838CLUA-B6X-T2; S-80838CLPF-B6XTFG; S-80838CLNB-B6X-T2G;
Introduction Date: August 01, 2001
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
Supervisory Circuits VOLTAGE DETECTOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-80838CLUA-B6XT2G-ND | 691-S-80838CLUA-B6XT2G | 1245700-S-80838CLUA-B6XT2G | S-80838CLUA-B6XT2G | S-80838CLUA-B6XT2G | S-80838CLUA-B6XT2G | S-80838CLUA-B6XT2G |
| Product Name | Supervisors | SOT89 Voltage Supervisor IC | PMIC - PMIC - Supervisors - S-80838CLUA-B6XT2G | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits |
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | TO-243AA | Tape & Reel (TR) | TO-243AA | TO-243AA | |||
| Threshold | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts | 3.8 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |