ABLIC Inc. 3.1V Voltage Supervisor IC S-80831CLNB

Description
IC VOLT DETECTOR 3.1V SC-82AB Product overview: S-80831CLNB from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80831CLNB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLT DETECTOR 3.1V SC-82AB Product overview: S-80831CLNB from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80831CLNB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.1V Voltage Supervisor IC
691-S-80831CLNB
3.1V Voltage Supervisor IC 691-S-80831CLNB
IC VOLT DETECTOR 3.1V SC-82AB Product overview: S-80831CLNB from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80831CLNB can be used for catalog matching and distributor lookup.

IC VOLT DETECTOR 3.1V SC-82AB Product overview: S-80831CLNB from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80831CLNB can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - S-80831CLNB - 063286-S-80831CLNB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - S-80831CLNB
063286-S-80831CLNB
PMIC - PMIC - Supervisors - S-80831CLNB 063286-S-80831CLNB
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063286-S-80831CLNB Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 3.1V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-82AB Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063286-S-80831CLNB
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 3.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-80831CLNB 063286-S-80831CLNB
Product Name 3.1V Voltage Supervisor IC PMIC - PMIC - Supervisors - S-80831CLNB
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7385112P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers