Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093868-S-80827CLUA-
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT89-3 Product overview: S-80827CLUA-B6MT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT89, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80827CLUA-B6MT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
IC SUPERVISOR 1 CHANNEL SOT89-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
Supervisory Circuits VOLTAGE DETECTOR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1093868-S-80827CLUA-B6MT2G | 691-S-80827CLUA-B6MT2G | S-80827CLUA-B6MT2G-ND | S-80827CLUA-B6MT2G | S-80827CLUA-B6MT2G | S-80827CLUA-B6MT2G | S-80827CLUA-B6MT2G |
| Product Name | PMIC - PMIC - Supervisors - S-80827CLUA-B6MT2G | SOT89 Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-89-3 | Tape & Reel (TR) | TO-243AA | TO-243AA | TO-243AA | ||
| Threshold | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts |