ABLIC Inc. Integrated Circuits (ICs) - PMIC - Supervisors S-80825CLY-B-G

Description
Win Source Part Number: 1251746-S-80825CLY-B -G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-808xxC Type: Voltage Detector Package: Bulk Standard Package: 500 Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1251746-S-80825CLY-B -G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-808xxC Type: Voltage Detector Package: Bulk Standard Package: 500 Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1251746-S-80825CLY-B-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1251746-S-80825CLY-B-G
Integrated Circuits (ICs) - PMIC - Supervisors 1251746-S-80825CLY-B-G
Win Source Part Number: 1251746-S-80825CLY-B -G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-808xxC Type: Voltage Detector Package: Bulk Standard Package: 500 Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete

Win Source Part Number: 1251746-S-80825CLY-B-G
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Bulk
Standard Package: 500
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-S-80825CLY-B-G
Voltage Supervisor IC 691-S-80825CLY-B-G
IC SUPERVISOR 1 CHANNEL TO92-3 / Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3 Product overview: S-80825CLY-B-G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80825CLY-B-G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL TO92-3 / Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3 Product overview: S-80825CLY-B-G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80825CLY-B-G can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - S-80825CLY-B-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
S-80825CLY-B-G
Supervisors S-80825CLY-B-G
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3

Buy Now Datasheet
PMIC - Supervisors - S-80825CLY-B-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80825CLY-B-G
PMIC - Supervisors S-80825CLY-B-G
IC SUPERVISOR 1 CHANNEL TO92-3

IC SUPERVISOR 1 CHANNEL TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1251746-S-80825CLY-B-G 691-S-80825CLY-B-G S-80825CLY-B-G S-80825CLY-B-G
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Voltage Supervisor IC Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139278P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details