IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80817CNPF-B8CTFU from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80817CNPF-B8CT
Win Source Part Number: 1251572-S-80817CNPF-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.7V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80817
Supervisor Open Drain or Open Collector 1 Channel SNT-4A
IC SUPERVISOR 1 CHANNEL SNT-4A
Supervisor Open Drain or Open Collector 1 Channel SNT-4A
IC SUPERVISOR 1 CHANNEL SNT-4A
Supervisory Circuits Voltage Detector 0.8uA Iq
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80817CNPF-B8CTFU | 1251572-S-80817CNPF-B8CTFU | S-80817CNPF-B8CTFU-ND | S-80817CNPF-B8CTFU | S-80817CNPF-B8CTFU | S-80817CNPF-B8CTFU | S-80817CNPF-B8CTFU |
| Product Name | 4A Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | 4-SMD, Flat Leads | 4-SMD, Flat Leads | 4-SMD, Flat Leads | |||
| Threshold | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts |