The S-80816CLY-B2-U is a high-precision voltage detector from the S-808xxC series, designed using CMOS technology. It features a detection voltage range from 0.8 V to 6.0 V with an accuracy of ±2.0%. The device operates within a voltage range of 0.65 V to 5.0 V for lower detection voltages and 0.95 V to 10.0 V for higher detection voltages. It offers two output forms: Nch open-drain and CMOS output, both of which are active low. This voltage detector is characterized by super-low current consumption, with typical values of 1.3 µA at detection voltages less than or equal to 1.4 V and 0.8 µA at detection voltages greater than or equal to 1.5 V. The device also includes hysteresis characteristics of approximately 5%. It is suitable for applications such as battery checkers, power failure detectors, and power monitoring in portable devices, making it a versatile choice for engineers looking to implement reliable voltage detection in their projects. The product is available in various compact packages, including SC-82AB, SOT-23-5, SOT-89-3, SNT-4A, and TO-92, and is lead-free and halogen-free.
IC SUPERVISOR 1 CHANNEL TO92-3 Product overview: S-80816CLY-B2-U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80816CLY-B2-U can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Win Source Part Number: 1251815-S-80816CLY-B
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Bulk
Standard Package: 500
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.6V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80816
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisory Circuits 1.6V 1.3uA CMOS Out
IC SUPERVISOR 1 CHANNEL TO92-3
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80816CLY-B2-U | S-80816CLY-B2-U-ND | 1251815-S-80816CLY-B2-U | S-80816CLY-B2-U | S-80816CLY-B2-U | S-80816CLY-B2-U | S-80816CLY-B2-U |
| Product Name | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) | |||
| IQ | 0.8000 µA | ||||||
| Supply Voltage | 0.9500 to 10 volts |