Win Source Part Number: 1251591-S-80812CLNB-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 1.2V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80812
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
IC SUPERVISOR 1 CHANNEL SC82AB Product overview: S-80812CLNB-B7QT2U from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80812CLNB-B7QT
IC SUPERVISOR 1 CHANNEL SC82AB
IC SUPERVISOR 1 CHANNEL SC82AB
Supervisory Circuits 1.3uA Iq
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1251591-S-80812CLNB-B7QT2U | S-80812CLNB-B7QT2U-ND | 691-S-80812CLNB-B7QT2U | S-80812CLNB-B7QT2U | S-80812CLNB-B7QT2U | S-80812CLNB-B7QT2U | S-80812CLNB-B7QT2U |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Threshold | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |