ABLIC Inc. Supervisors S-80809CNNB-B9NT2U

Description
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-80809CNNB-B9NT2U is a high-precision voltage detector from the S-808xxC series, designed using a CMOS process. It features a detection voltage range from 0.8 V to 6.0 V with an accuracy of ±2.0%. The device operates within a voltage range of 0.65 V to 5.0 V for lower detection voltages and 0.95 V to 10.0 V for higher detection voltages. It offers two output forms: Nch open-drain and CMOS output, both of which are active low. The typical current consumption is notably low, at 1.3 µA for detection voltages less than or equal to 1.4 V and 0.8 µA for detection voltages greater than or equal to 1.5 V. The product also includes hysteresis characteristics of approximately 5%. It is suitable for applications such as battery checkers, power failure detectors, and power monitoring in portable devices. The S-80809CNNB-B9NT2U is available in various compact packages, including SC-82AB, SOT-23-5, and SOT-89-3, and is lead-free and halogen-free.

Datasheet Summary
Powered by GS/AI

The S-80809CNNB-B9NT2U is a high-precision voltage detector from the S-808xxC series, designed using a CMOS process. It features a detection voltage range from 0.8 V to 6.0 V with an accuracy of ±2.0%. The device operates within a voltage range of 0.65 V to 5.0 V for lower detection voltages and 0.95 V to 10.0 V for higher detection voltages. It offers two output forms: Nch open-drain and CMOS output, both of which are active low. The typical current consumption is notably low, at 1.3 µA for detection voltages less than or equal to 1.4 V and 0.8 µA for detection voltages greater than or equal to 1.5 V. The product also includes hysteresis characteristics of approximately 5%. It is suitable for applications such as battery checkers, power failure detectors, and power monitoring in portable devices. The S-80809CNNB-B9NT2U is available in various compact packages, including SC-82AB, SOT-23-5, and SOT-89-3, and is lead-free and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 1662-1746-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
1662-1746-2-ND
Supervisors 1662-1746-2-ND
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
Supervisors - S-80809CNNB-B9NT2U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Supervisor Open Drain or Open Collector 1 Channel SC-82AB

Buy Now Datasheet
PMIC - Supervisors - S-80809CNNB-B9NT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80809CNNB-B9NT2U
PMIC - Supervisors S-80809CNNB-B9NT2U
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - S-80809CNNB-B9NT2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
S-80809CNNB-B9NT2U
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors S-80809CNNB-B9NT2U
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
S-80809CNNB-B9NT2U
Supervisory Circuits S-80809CNNB-B9NT2U
Supervisory Circuits 1.3uA Iq

Supervisory Circuits 1.3uA Iq

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1662-1746-2-ND S-80809CNNB-B9NT2U S-80809CNNB-B9NT2U S-80809CNNB-B9NT2U S-80809CNNB-B9NT2U
Product Name Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL432LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details