ABLIC Inc. Integrated Circuits (ICs) - PMIC - Supervisors S-80809CLPF-B7NTFU

Description
Win Source Part Number: 1251594-S-80809CLPF- B7NTFU Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-808xxC Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 0.9V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-80809
Request a Quote Datasheet
Description
Win Source Part Number: 1251594-S-80809CLPF- B7NTFU Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-808xxC Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 0.9V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-80809
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1251594-S-80809CLPF-B7NTFU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1251594-S-80809CLPF-B7NTFU
Integrated Circuits (ICs) - PMIC - Supervisors 1251594-S-80809CLPF-B7NTFU
Win Source Part Number: 1251594-S-80809CLPF- B7NTFU Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-808xxC Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 0.9V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-80809

Win Source Part Number: 1251594-S-80809CLPF-B7NTFU
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 0.9V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80809

Buy Now Datasheet
Supervisors - S-80809CLPF-B7NTFU-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Buy Now Datasheet
Singapore, Singapore
4A Voltage Supervisor IC
691-S-80809CLPF-B7NTFU
4A Voltage Supervisor IC 691-S-80809CLPF-B7NTFU
IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80809CLPF-B7NTFU from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80809CLPF-B7NT FU can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80809CLPF-B7NTFU from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80809CLPF-B7NTFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - S-80809CLPF-B7NTFU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
S-80809CLPF-B7NTFU
Integrated Circuits (ICs) - PMIC - Supervisors S-80809CLPF-B7NTFU
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site
PMIC - Supervisors - S-80809CLPF-B7NTFU - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80809CLPF-B7NTFU
PMIC - Supervisors S-80809CLPF-B7NTFU
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site Datasheet
Supervisors - S-80809CLPF-B7NTFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-80809CLPF-B7NTFU
Supervisory Circuits S-80809CLPF-B7NTFU
Supervisory Circuits Voltage Detector 1.3uA Iq

Supervisory Circuits Voltage Detector 1.3uA Iq

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1251594-S-80809CLPF-B7NTFU S-80809CLPF-B7NTFU-ND 691-S-80809CLPF-B7NTFU S-80809CLPF-B7NTFU S-80809CLPF-B7NTFU S-80809CLPF-B7NTFU S-80809CLPF-B7NTFU
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors 4A Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details