ABLIC Inc. Integrated Circuits (ICs) - PMIC - Supervisors S-80157CLMC-JJIT2G

Description
Win Source Part Number: 1251994-S-80157CLMC- JJIT2G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-801 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 130ms Minimum Voltage - Threshold: 5.7V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-80157 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1251994-S-80157CLMC- JJIT2G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-801 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 130ms Minimum Voltage - Threshold: 5.7V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-80157 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 1251994-S-80157CLMC-JJIT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1251994-S-80157CLMC-JJIT2G
Integrated Circuits (ICs) - PMIC - Supervisors 1251994-S-80157CLMC-JJIT2G
Win Source Part Number: 1251994-S-80157CLMC- JJIT2G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-801 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 130ms Minimum Voltage - Threshold: 5.7V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-80157 Product Status: Not For New Designs

Win Source Part Number: 1251994-S-80157CLMC-JJIT2G
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-801
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130ms Minimum
Voltage - Threshold: 5.7V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80157
Product Status: Not For New Designs

Buy Now Datasheet
Supervisors - S-80157CLMC-JJIT2G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-S-80157CLMC-JJIT2G
SOT23 Voltage Supervisor IC 691-S-80157CLMC-JJIT2G
IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: S-80157CLMC-JJIT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80157CLMC-JJIT 2G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23-5 Product overview: S-80157CLMC-JJIT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80157CLMC-JJIT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - S-80157CLMC-JJIT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
S-80157CLMC-JJIT2G
Integrated Circuits (ICs) - PMIC - Supervisors S-80157CLMC-JJIT2G
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - S-80157CLMC-JJIT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80157CLMC-JJIT2G
PMIC - Supervisors S-80157CLMC-JJIT2G
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - S-80157CLMC-JJIT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1251994-S-80157CLMC-JJIT2G S-80157CLMC-JJIT2G-ND 691-S-80157CLMC-JJIT2G S-80157CLMC-JJIT2G S-80157CLMC-JJIT2G S-80157CLMC-JJIT2G
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors SOT23 Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 5.7 volts 5.7 volts 5.7 volts 5.7 volts 5.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details