ABLIC Inc. Supervisors S-80154ANMC-JDFT2U

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-80154ANMC-JDFT2U is a high-precision voltage detector from the S-801 series, designed for applications requiring reliable voltage monitoring. It features an ultra-low current consumption of approximately 1.3 µA at a supply voltage of 3.5 V and operates within a voltage range of 0.95 V to 10.0 V. The device offers a detection voltage range from 2.2 V to 6.0 V in 0.1 V steps, with an accuracy of ±2.0%. This voltage detector includes an internal delay time generator, allowing for fixed delay times of 50 ms, 100 ms, or 200 ms without the need for external components. It provides two output options: N-channel open-drain and CMOS output, both of which are active low. The product is packaged in a compact SOT-23-5 form factor and is lead-free and halogen-free, making it suitable for environmentally conscious designs. Applications include power monitoring for portable devices such as notebooks, cameras, and communication equipment, as well as reset functions for microcomputers and CPUs.

Datasheet Summary
Powered by GS/AI

The S-80154ANMC-JDFT2U is a high-precision voltage detector from the S-801 series, designed for applications requiring reliable voltage monitoring. It features an ultra-low current consumption of approximately 1.3 µA at a supply voltage of 3.5 V and operates within a voltage range of 0.95 V to 10.0 V. The device offers a detection voltage range from 2.2 V to 6.0 V in 0.1 V steps, with an accuracy of ±2.0%. This voltage detector includes an internal delay time generator, allowing for fixed delay times of 50 ms, 100 ms, or 200 ms without the need for external components. It provides two output options: N-channel open-drain and CMOS output, both of which are active low. The product is packaged in a compact SOT-23-5 form factor and is lead-free and halogen-free, making it suitable for environmentally conscious designs. Applications include power monitoring for portable devices such as notebooks, cameras, and communication equipment, as well as reset functions for microcomputers and CPUs.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - S-80154ANMC-JDFT2U-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - S-80154ANMC-JDFT2U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
S-80154ANMC-JDFT2U
Integrated Circuits (ICs) - PMIC - Supervisors S-80154ANMC-JDFT2U
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - S-80154ANMC-JDFT2U - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80154ANMC-JDFT2U
PMIC - Supervisors S-80154ANMC-JDFT2U
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-80154ANMC-JDFT2U
Supervisory Circuits S-80154ANMC-JDFT2U
Supervisory Circuits Volt Detect Built-in Delay 1.3uA Iq

Supervisory Circuits Volt Detect Built-in Delay 1.3uA Iq

Buy Now Datasheet
Supervisors - S-80154ANMC-JDFT2U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number S-80154ANMC-JDFT2U-ND S-80154ANMC-JDFT2U S-80154ANMC-JDFT2U S-80154ANMC-JDFT2U S-80154ANMC-JDFT2U
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060277P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details