ABLIC Inc. Supervisors S-80143CNPF-JK4TFU

Description
Supervisor Open Drain or Open Collector 1 Channel SNT-4A
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SNT-4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - S-80143CNPF-JK4TFU-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1252236-S-80143CNPF-JK4TFU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1252236-S-80143CNPF-JK4TFU
Integrated Circuits (ICs) - PMIC - Supervisors 1252236-S-80143CNPF-JK4TFU
Win Source Part Number: 1252236-S-80143CNPF- JK4TFU Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-801 Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 130ms Minimum Voltage - Threshold: 4.3V Package / Case: 4-SMD, Flat Leads Supplier Device Package: SNT-4A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-80143

Win Source Part Number: 1252236-S-80143CNPF-JK4TFU
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-801
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 130ms Minimum
Voltage - Threshold: 4.3V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80143

Buy Now Datasheet
Singapore, Singapore
4A Voltage Supervisor IC
691-S-80143CNPF-JK4TFU
4A Voltage Supervisor IC 691-S-80143CNPF-JK4TFU
IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80143CNPF-JK4TFU from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80143CNPF-JK4T FU can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80143CNPF-JK4TFU from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80143CNPF-JK4TFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - S-80143CNPF-JK4TFU - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80143CNPF-JK4TFU
PMIC - Supervisors S-80143CNPF-JK4TFU
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - S-80143CNPF-JK4TFU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
S-80143CNPF-JK4TFU
Integrated Circuits (ICs) - PMIC - Supervisors S-80143CNPF-JK4TFU
IC SUPERVISOR 1 CHANNEL SNT-4A

IC SUPERVISOR 1 CHANNEL SNT-4A

Supplier's Site
Supervisors - S-80143CNPF-JK4TFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Supervisor Open Drain or Open Collector 1 Channel SNT-4A

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-80143CNPF-JK4TFU
Supervisory Circuits S-80143CNPF-JK4TFU
Supervisory Circuits Volt Detect Built-in Delay 1.3uA Iq

Supervisory Circuits Volt Detect Built-in Delay 1.3uA Iq

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number S-80143CNPF-JK4TFU-ND 1252236-S-80143CNPF-JK4TFU 691-S-80143CNPF-JK4TFU S-80143CNPF-JK4TFU S-80143CNPF-JK4TFU S-80143CNPF-JK4TFU S-80143CNPF-JK4TFU
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors 4A Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Supervisory Circuits
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 4-SMD, Flat Leads Tape & Reel (TR) 4-SMD, Flat Leads 4-SMD, Flat Leads
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1067ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details