Win Source Part Number: 1251933-S-80134ALPF-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-801
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 32.5ms Minimum
Voltage - Threshold: 3.4V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80134ALPF-JATTFG from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80134ALPF-JATT
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
IC SUPERVISOR 1 CHANNEL SNT-4A
IC SUPERVISOR 1 CHANNEL SNT-4A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1251933-S-80134ALPF-JATTFG | 691-S-80134ALPF-JATTFG | S-80134ALPF-JATTFG-ND | S-80134ALPF-JATTFG | S-80134ALPF-JATTFG | S-80134ALPF-JATTFG |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | 4A Voltage Supervisor IC | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Threshold | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts | 3.4 volts |