ABLIC Inc. 3.0V SOT23 Voltage Supervisor IC S-80130ANMC

Description
IC VOLT DETECTOR 3.0V SOT23-5 Product overview: S-80130ANMC from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.0V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80130ANMC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLT DETECTOR 3.0V SOT23-5 Product overview: S-80130ANMC from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.0V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80130ANMC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.0V SOT23 Voltage Supervisor IC
691-S-80130ANMC
3.0V SOT23 Voltage Supervisor IC 691-S-80130ANMC
IC VOLT DETECTOR 3.0V SOT23-5 Product overview: S-80130ANMC from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.0V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80130ANMC can be used for catalog matching and distributor lookup.

IC VOLT DETECTOR 3.0V SOT23-5 Product overview: S-80130ANMC from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.0V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80130ANMC can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - S-80130ANMC - 063167-S-80130ANMC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - S-80130ANMC
063167-S-80130ANMC
PMIC - PMIC - Supervisors - S-80130ANMC 063167-S-80130ANMC
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063167-S-80130ANMC Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 32.5 ms Minimum Voltage - Threshold: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063167-S-80130ANMC
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 32.5 ms Minimum
Voltage - Threshold: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-80130ANMC 063167-S-80130ANMC
Product Name 3.0V SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - S-80130ANMC
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901601P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details