The S-80129BNPF-JGOTFU is a high-precision voltage detector from the S-801 Series by Quarktwin Technology Ltd. It features an ultra-small package and operates with a detection voltage range of 2.9 V, with an accuracy of ±2.0%. The device supports an operating voltage range from 0.95 V to 10.0 V and has a typical current consumption of 1.3 µA at 3.5 V. This product includes a built-in delay time generator with three selectable delay times: 50 ms, 100 ms, and 200 ms, which can be configured without the need for external components. The output is available in two forms: Nch open-drain and CMOS output, both of which are active low. The S-80129BNPF-JGOTFU is suitable for applications such as power monitoring in portable devices, constant voltage monitoring for cameras, and microcomputer reset functions. It is packaged in a SOT-23-5 format and is lead-free and halogen-free.
Supervisor Open Drain or Open Collector 1 Channel SNT-4A
IC SUPERVISOR 1 CHANNEL SNT-4A
Supervisory Circuits Volt Detect Built-in Delay 1.3uA Iq
IC SUPERVISOR 1 CHANNEL SNT-4A
Supervisor Open Drain or Open Collector 1 Channel SNT-4A
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-80129BNPF-JGOTFU-ND | S-80129BNPF-JGOTFU | S-80129BNPF-JGOTFU | S-80129BNPF-JGOTFU | S-80129BNPF-JGOTFU |
| Product Name | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | 4-SMD, Flat Leads | 4-SMD, Flat Leads | 4-SMD, Flat Leads | ||
| Pins | 4 |