IC GATE INVERTER MINI LOG SC-88A Product overview: S-75V04ANC from SII Semiconductor Corporation is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 88A, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-S-75V04ANC can be used for catalog matching and distributor lookup.
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063130-S-75V04ANC
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 8ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 705-S-75V04ANC | 063130-S-75V04ANC |
| Product Name | 88A Logic IC | Logic - Logic - Gates and Inverters - S-75V04ANC |
| Gate Type | NOT | NOT; Inverter |
| Inputs | 1 | 1 |
| Propagation Delay | 8 ns | 8 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |