ABLIC Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output S-5855AECA-M5T1U

Description
Win Source Part Number: 1234065-S-5855AECA-M 5T1U Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: S-5855A Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: PWM Test Condition: 25°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 60°C Accuracy - Highest (Lowest): ±3°C Voltage - Supply: 1.65V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5855 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1234065-S-5855AECA-M 5T1U Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: S-5855A Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: PWM Test Condition: 25°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 60°C Accuracy - Highest (Lowest): ±3°C Voltage - Supply: 1.65V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5855 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234065-S-5855AECA-M5T1U - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234065-S-5855AECA-M5T1U
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234065-S-5855AECA-M5T1U
Win Source Part Number: 1234065-S-5855AECA-M 5T1U Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Series: S-5855A Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: PWM Test Condition: 25°C Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 60°C Accuracy - Highest (Lowest): ±3°C Voltage - Supply: 1.65V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5855 Product Status: Not For New Designs

Win Source Part Number: 1234065-S-5855AECA-M5T1U
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Series: S-5855A
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: PWM
Test Condition: 25°C
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 60°C
Accuracy - Highest (Lowest): ±3°C
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5855
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1234065-S-5855AECA-M5T1U
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1365LKTTN-1-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Gas filter cell GFC-100 - GFC-100 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details