ABLIC Inc. Sensors, Transducers - Temperature Sensors - Thermostats - Solid State S-5844A97DB-A4T2U3

Description
Win Source Part Number: 1233915-S-5844A97DB- A4T2U3 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: S-5844A Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Current - Supply: 180nA Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2.5°C Selectable Hysteresis: No Voltage - Supply: 1.65 V ~ 5.5 V Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-4-B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5844
Request a Quote
Description
Win Source Part Number: 1233915-S-5844A97DB- A4T2U3 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: S-5844A Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Current - Supply: 180nA Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2.5°C Selectable Hysteresis: No Voltage - Supply: 1.65 V ~ 5.5 V Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-4-B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5844
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-5844A97DB-A4T2U3 is a temperature switch IC with CMOS output, active "L" logic, 15°C hysteresis, and a +95°C detection temperature, housed in the HSNT-4 (1010) package. It operates from 1.65 V, consumes 0.18 μA typ. at 25°C, and maintains ±2.5°C detection accuracy over an operating temperature range of −40°C to +125°C. The device is lead-free, halogen-free, and designed for surface-mount applications.

Datasheet Summary
Powered by GS/AI

The S-5844A97DB-A4T2U3 is a temperature switch IC with CMOS output, active "L" logic, 15°C hysteresis, and a +95°C detection temperature, housed in the HSNT-4 (1010) package. It operates from 1.65 V, consumes 0.18 μA typ. at 25°C, and maintains ±2.5°C detection accuracy over an operating temperature range of −40°C to +125°C. The device is lead-free, halogen-free, and designed for surface-mount applications.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - 1233915-S-5844A97DB-A4T2U3 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
1233915-S-5844A97DB-A4T2U3
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State 1233915-S-5844A97DB-A4T2U3
Win Source Part Number: 1233915-S-5844A97DB- A4T2U3 Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: S-5844A Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Current - Supply: 180nA Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2.5°C Selectable Hysteresis: No Voltage - Supply: 1.65 V ~ 5.5 V Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-4-B Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5844

Win Source Part Number: 1233915-S-5844A97DB-A4T2U3
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Series: S-5844A
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Supply: 180nA
Output Function: /OverTemp
Current - Output (Max): 10mA
Accuracy: ±2.5°C
Selectable Hysteresis: No
Voltage - Supply: 1.65 V ~ 5.5 V
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-4-B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5844

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1233915-S-5844A97DB-A4T2U3
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1462042-2 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391000069073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Series-1 Relay - A2410T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details