Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1093751-S-5844A85CD-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Output Function: /OverTemp
Current - Output (Max): 10mA
Accuracy: ±2.5°C
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SNT-4A
Supply Voltage - Operating: 1.65 V to 5.5 V
Operating Supply Current: 180nA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 1093751-S-5844A85CD-A4T2U3 |
| Product Name | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - S-5844A85CD-A4T2U3 |
| Sensor Type | Temperature |