The S-5844A Series is a temperature switch IC (thermostat IC) that detects temperature with an accuracy of ±2.5°C and inverts its output at a preset detection temperature, restoring it when the temperature falls to the release point. It operates from a minimum supply voltage of 1.65 V with a typical current consumption of 0.18 μA at 25°C. The device features selectable hysteresis of 5°C, 10°C, 15°C, or 20°C, selectable output logic (active H or L), and output form (CMOS or N-channel open-drain). It is available in SOT-23-5, SNT-4A, and HSNT-4 (1010) packages. The operating temperature range is −40°C to +125°C. The product is lead-free, halogen-free, and designed for applications such as fan control and mobile devices. The specific variant S-5844A77DC-A4T2U3 uses an N-channel open-drain output, active L logic, a detection temperature of 77°C, and the HSNT-4 (1010) package in tape and reel, consistent with the series specifications.
Win Source Part Number: 1233896-S-5844A77DC-
Category: Sensors, Transducers>Temperat
Series: S-5844A
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Output Type: Open Drain
Current - Supply: 180nA
Output Function: /OverTemp
Current - Output (Max): 10mA
Accuracy: ±2.5°C
Selectable Hysteresis: No
Voltage - Supply: 1.65 V ~ 5.5 V
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-4-B
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5844
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1233896-S-5844A77DC-A4T2U3 |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |