The S-5844A Series is a temperature switch IC designed to detect temperature with an accuracy of ±2.5°C and invert its output at a set detection temperature, restoring it upon cooling to the release temperature. It operates from a minimum supply voltage of 1.65 V with a typical current consumption of 0.18 μA at 25°C. The device is available in SOT-23-5, SNT-4A, and HSNT-4 (1010) packages, with an operating temperature range of −40°C to +125°C. The part S-5844A72CD-M5T1U3 has an Nch open-drain output with active-low logic, a hysteresis of 20°C, and a detection temperature of +80°C, mounted in an SOT-23-5 package using tape and reel packaging. It is lead-free, halogen-free, and compliant with the stated environmental standards.
Win Source Part Number: 1233884-S-5844A72CD-
Category: Sensors, Transducers>Temperat
Series: S-5844A
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Current - Supply: 180nA
Output Function: /OverTemp
Current - Output (Max): 10mA
Accuracy: ±2.5°C
Selectable Hysteresis: No
Voltage - Supply: 1.65 V ~ 5.5 V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5844
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1233884-S-5844A72CD-M5T1U3 |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |