The S-5843A Series is a temperature switch IC designed for thermal monitoring and control in electronic devices. It operates from a minimum supply voltage of 1.65 V with a typical current consumption of 4.5 μA at 25°C. The device features selectable hysteresis of 2°C, 4°C, 10°C, or 20°C, and supports both CMOS and N-channel open drain output forms with selectable active-high or active-low logic. Detection temperature ranges from +40°C to +120°C in 1°C steps with an accuracy of ±2.5°C. The part is housed in an SNT-6A package and operates over a temperature range of -40°C to +125°C. It is lead-free, Sn 100%, and halogen-free.
Win Source Part Number: 1233952-S-5843AAODD-
Category: Sensors, Transducers>Temperat
Series: S-5843A
Features: Fan Controller
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Supply: 7µA
Current - Output (Max): 9.4mA
Accuracy: ±2.5°C
Selectable Hysteresis: No
Voltage - Supply: 1.65 V ~ 5.5 V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5843
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1233952-S-5843AAODD-I6T1U |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |