ABLIC Inc. Sensors, Transducers - Temperature Sensors - Thermostats - Solid State S-5843A90DC-I6T1U

Description
Win Source Part Number: 1233941-S-5843A90DC- I6T1U Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: S-5843A Features: Fan Controller Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 90°C Current - Supply: 7µA Output Function: /OverTemp Current - Output (Max): 9.4mA Accuracy: ±2.5°C Selectable Hysteresis: No Voltage - Supply: 1.65 V ~ 5.5 V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5843 Product Status: Not For New Designs
Request a Quote
Description
Win Source Part Number: 1233941-S-5843A90DC- I6T1U Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: S-5843A Features: Fan Controller Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 90°C Current - Supply: 7µA Output Function: /OverTemp Current - Output (Max): 9.4mA Accuracy: ±2.5°C Selectable Hysteresis: No Voltage - Supply: 1.65 V ~ 5.5 V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5843 Product Status: Not For New Designs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S-5843A Series is a temperature switch IC (thermostat IC) with a detection accuracy of ±2.5°C, operating from a minimum supply voltage of 1.65 V and consuming 4.5 μA typical current at 25°C. It features selectable hysteresis of 2°C, 4°C, 10°C, or 20°C, and selectable output form as CMOS or Nch open drain with active high or low logic. The device operates over a temperature range of -40°C to +125°C and is packaged in SNT-6A. The part number S-5843A90DC-I6T1U corresponds to a variant with a detection temperature of +90°C, Nch open drain output, active low logic, and SNT-6A package in tape and reel format.

Datasheet Summary
Powered by GS/AI

The S-5843A Series is a temperature switch IC (thermostat IC) with a detection accuracy of ±2.5°C, operating from a minimum supply voltage of 1.65 V and consuming 4.5 μA typical current at 25°C. It features selectable hysteresis of 2°C, 4°C, 10°C, or 20°C, and selectable output form as CMOS or Nch open drain with active high or low logic. The device operates over a temperature range of -40°C to +125°C and is packaged in SNT-6A. The part number S-5843A90DC-I6T1U corresponds to a variant with a detection temperature of +90°C, Nch open drain output, active low logic, and SNT-6A package in tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - 1233941-S-5843A90DC-I6T1U - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
1233941-S-5843A90DC-I6T1U
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State 1233941-S-5843A90DC-I6T1U
Win Source Part Number: 1233941-S-5843A90DC- I6T1U Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Series: S-5843A Features: Fan Controller Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 90°C Current - Supply: 7µA Output Function: /OverTemp Current - Output (Max): 9.4mA Accuracy: ±2.5°C Selectable Hysteresis: No Voltage - Supply: 1.65 V ~ 5.5 V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-5843 Product Status: Not For New Designs

Win Source Part Number: 1233941-S-5843A90DC-I6T1U
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Series: S-5843A
Features: Fan Controller
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 90°C
Current - Supply: 7µA
Output Function: /OverTemp
Current - Output (Max): 9.4mA
Accuracy: ±2.5°C
Selectable Hysteresis: No
Voltage - Supply: 1.65 V ~ 5.5 V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5843
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1233941-S-5843A90DC-I6T1U
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Type 38.31 - Relay Interface Module - 383170128240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
Solid State Relays - PVN012S-T-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers