The S-5843A80CC-I6T1U is a temperature switch IC with a detection temperature of +80°C, Nch open drain output, active high logic, and a hysteresis of 10°C. It operates from a minimum supply voltage of 1.65 V with a typical current consumption of 4.5 μA at 25°C. The device is packaged in an SNT-6A surface-mount case and has an operating temperature range of -40°C to +125°C. It features ±2.5°C detection accuracy and includes noise immunity against false detection or release events.
Win Source Part Number: 1233946-S-5843A80CC-
Category: Sensors, Transducers>Temperat
Series: S-5843A
Features: Fan Controller
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Supply: 7µA
Current - Output (Max): 9.4mA
Accuracy: ±2.5°C
Selectable Hysteresis: No
Voltage - Supply: 1.65 V ~ 5.5 V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5843
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1233946-S-5843A80CC-I6T1U |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |