The S-5842ABAAP-I6T1U is a dual trip temperature switch IC in an SNT-6A package, designed for temperature sensing and control in applications such as fan control and mobile devices. It operates with a supply voltage ranging from 2.5 V to 2.8 V depending on the detection temperature range, and consumes 10 μA typ at 25 °C. The device features an Nch open-drain output with selectable output logic, detecting a higher temperature threshold of +70 °C and a lower threshold of +50 °C, each with a detection accuracy of ±2.5 °C and hysteresis of -5 °C. The operating temperature range is -40 °C to +125 °C. The part is lead-free, Sn 100%, and halogen-free.
Win Source Part Number: 1233964-S-5842ABAAP-
Category: Sensors, Transducers>Temperat
Series: S-5842A
Features: Fan Controller
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active High, Active Low
Switching Temperature: 70°C
Current - Supply: 3.2mA
Output Function: OverTemp, UnderTemp
Current - Output (Max): 13mA
Accuracy: ±2.2°C
Selectable Hysteresis: No
Voltage - Supply: 2.5 V ~ 5.5 V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5842
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1233964-S-5842ABAAP-I6T1U |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |