The S-5841A85D-M5T1G is a temperature switch IC with a detection temperature of +85°C, N-channel open drain output active low, and a hysteresis selectable between 2°C and 10°C. It operates from a minimum supply voltage of 2.2 V with a typical current consumption of 10 μA at +25°C and maintains temperature detection accuracy of ±2.5°C. The device is packaged in SOT-23-5 and operates over a temperature range of -40°C to +125°C. It features a CMOS or open drain output, and is lead-free and halogen-free.
Win Source Part Number: 1233972-S-5841A85D-M
Category: Sensors, Transducers>Temperat
Series: S-5841
Features: Fan Controller
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 85°C
Current - Supply: 20µA
Output Function: /OverTemp
Current - Output (Max): 2.3mA
Accuracy: ±2.5°C
Selectable Hysteresis: Yes
Voltage - Supply: 2.2 V ~ 10 V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5841
Product Status: Not For New Designs
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1233972-S-5841A85D-M5T1G |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |