The S-5841 Series is a temperature switch IC that detects temperature with ±2.5°C accuracy and inverts its output at a preset detection temperature, restoring it upon cooling. It operates from a minimum supply voltage of 2.2 V with a typical current consumption of 10 μA at 25°C. The device offers selectable output logic (active H or L) and output form (CMOS or N-channel open drain), with hysteresis options of 0°C, 2°C, 4°C, or 10°C. It is housed in SOT-23-5 or SNT-6A packages and operates over a temperature range of -40°C to +125°C. The part is lead-free, Sn 100%, and halogen-free.
Win Source Part Number: 1233980-S-5841A60A-I
Category: Sensors, Transducers>Temperat
Series: S-5841
Features: Fan Controller
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: 60°C
Current - Supply: 20µA
Output Function: /OverTemp
Current - Output (Max): 9.4mA
Accuracy: ±2.5°C
Selectable Hysteresis: Yes
Voltage - Supply: 2.2 V ~ 10 V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-5841
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1233980-S-5841A60A-I6T1U |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |