The S-5716ANSL2-I4T1U is a low-current consumption Hall effect switch IC with Nch open-drain output, designed to detect the south pole of a magnet. It operates with a magnetic sensitivity of 4.5 mT typ., an operating cycle of 50.85 ms typ., and a supply voltage range of 2.7 V to 5.5 V. The device is housed in the SNT-4A package and functions within an operating temperature range of -40°C to +85°C. It is lead-free and halogen-free.
Win Source Part Number: 1235303-S-5716ANSL2-
Category: Sensors, Transducers>Magnetic
Series: S-5716
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Current - Supply (Max): 8µA
Current - Output (Max): 2mA
Sensing Range: 6mT Trip, 2mT Release
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1655-1,1662-165
Base Product Number: S-5716
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235303-S-5716ANSL2-I4T1U |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |