The S-5716ACDL7-M3T1U is a Hall effect switch IC with CMOS output, designed for omnipolar magnetic detection and active-high logic, using the SOT-23-3 package. It operates with a supply voltage range of 2.7 V to 5.5 V and an operating temperature range of -40°C to +85°C. The magnetic sensitivity is 3.4 mT typ., with a typical operating cycle of 50.50 ms and a supply current of 4.0 µA. The device is lead-free and halogen-free, suitable for surface-mount applications in portable electronics and home appliances.
Win Source Part Number: 1235311-S-5716ACDL7-
Category: Sensors, Transducers>Magnetic
Series: S-5716
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 8µA
Current - Output (Max): 2mA
Sensing Range: ±5.6mT Trip, ±4.2mT Release
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-1650-6,1662-165
Base Product Number: S-5716
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235311-S-5716ACDL7-M3T1U |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; SMD (SMT) |