Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-UFBGA, WLBGA
2-WIRE REAL-TIME CLOC Product overview: S-35399A02-HRT1 from ABLIC is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-S-35399A02-HRT1 can be used for catalog matching and distributor lookup.
Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 726651-S-35399A02-HR
Packaging: Tape and Reel
Type: Clock/Calendar
Mounting Style: SMD
Features: Alarm, Leap Year
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Categories: Integrated Circuits
Supplier Device Package: 12-WLP (1.84x1.97)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFBGA, WLBGA
Current - Timekeeping (Maximum): 14μA ~ 30μA at 3V ~ 5V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.3V ~ 5.5V
Real Time Clock (RTC) IC Clock/Calendar I²C, 2-Wire Serial 12-UFBGA, WLBGA
IC RTC CLK/CALENDAR I2C 12UFBGA
IC RTC CLK/CALENDAR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | S-35399A02-HRT1-ND | 690-S-35399A02-HRT1 | 726651-S-35399A02-HRT1 | S-35399A02-HRT1 | S-35399A02-HRT1 | S-35399A02-HRT1 |
| Product Name | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - S-35399A02-HRT1 | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; 12-UFBGA, WLBGA | WLP | Surface Mount | Surface Mount; 12-UFBGA, WLBGA | Surface Mount; Surface Mount | |
| Supply Voltage | 1.3 to 5.5 volts | 1.3 to 5.5 volts | 1.3 to 5.5 volts |