Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063096-S-35190A-I8T1
Packaging: Reel - TR
Type: Clock/Calendar
Features: Alarm, Leap Year
Mounting: SMD (SMT)
Date Format: YY-MM-DD-dd
Current - Timekeeping (Max): 0.93μA to 1.1μA @ 3V to 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SNT-8A
Supply Voltage - Operating: 1.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 8-SMD, Flat Lead
IC RTC CLK/CALENDAR SER SNT8A Product overview: S-35190A-I8T1G from ABLIC is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-S-35190A-I8T1G can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR SER SNT-8A
Real Time Clock (RTC) IC Clock/Calendar 3-Wire Serial 8-SMD, Flat Lead
IC RTC CLK/CALENDAR SER SNT-8A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 063096-S-35190A-I8T1G | S-35190A-I8T1G-ND | 690-S-35190A-I8T1G | S-35190A-I8T1G | S-35190A-I8T1G | S-35190A-I8T1G |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - S-35190A-I8T1G | Real Time Clocks | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | |
| Package Type | Surface Mount; SNT-8A | Surface Mount; 8-SMD, Flat Leads | Tape & Reel (TR) | Surface Mount; 8-SMD, Flat Lead | ||
| Supply Voltage | 1.3 to 5.5 volts | 1.3 to 5.5 volts | 1.3 to 5.5 volts | 1.3 to 5.5 volts | 1.3 to 5.5 volts |