ABLIC Inc. Memory IC and Storage Component S-25C080A0I-J8T1U

Description
EEPROM, 1KX8, Serial, CMOS, PDSO8, HALOGEN FREE AND LEAD FREE, SOP-8 Product overview: S-25C080A0I-J8T1U from ABLIC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S-25C080A0I-J8T1 U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EEPROM, 1KX8, Serial, CMOS, PDSO8, HALOGEN FREE AND LEAD FREE, SOP-8 Product overview: S-25C080A0I-J8T1U from ABLIC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S-25C080A0I-J8T1 U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-S-25C080A0I-J8T1U
Memory IC and Storage Component 774-S-25C080A0I-J8T1U
EEPROM, 1KX8, Serial, CMOS, PDSO8, HALOGEN FREE AND LEAD FREE, SOP-8 Product overview: S-25C080A0I-J8T1U from ABLIC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S-25C080A0I-J8T1 U can be used for catalog matching and distributor lookup.

EEPROM, 1KX8, Serial, CMOS, PDSO8, HALOGEN FREE AND LEAD FREE, SOP-8 Product overview: S-25C080A0I-J8T1U from ABLIC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S-25C080A0I-J8T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1662-2739-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-SOP

EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1255903-S-25C080A0I-J8T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255903-S-25C080A0I-J8T1U
Integrated Circuits (ICs) - Memory 1255903-S-25C080A0I-J8T1U
Win Source Part Number: 1255903-S-25C080A0I- J8T1U Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 8Kb (1K x 8) Voltage - Supply: 1.6V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 5 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: ABLIC Inc. Other Names: 1662-2739-1,1662-273 9-2,1662-2739-6,S-25 C080A0I-J8T1U Base Product Number: S-25C080

Win Source Part Number: 1255903-S-25C080A0I-J8T1U
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 5 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: ABLIC Inc.
Other Names: 1662-2739-1,1662-2739-2,1662-2739-6,S-25C080A0I-J8T1U
Base Product Number: S-25C080

Buy Now Datasheet
IC EEPROM 8KBIT SPI 5MHZ 8SOP

IC EEPROM 8KBIT SPI 5MHZ 8SOP

Supplier's Site Datasheet
Memory - S-25C080A0I-J8T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 5 MHz 8-SOP

EEPROM Memory IC 8Kbit SPI 5 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S-25C080A0I-J8T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S-25C080A0I-J8T1U
Integrated Circuits (ICs) - Memory - Memory S-25C080A0I-J8T1U
IC EEPROM 8KBIT SPI 5MHZ 8SOP

IC EEPROM 8KBIT SPI 5MHZ 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-S-25C080A0I-J8T1U 1662-2739-2-ND 1255903-S-25C080A0I-J8T1U S-25C080A0I-J8T1U S-25C080A0I-J8T1U S-25C080A0I-J8T1U
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Words 1024 k
Pins 8
Supply Voltage 5 1.6V ~ 5.5V 1.6V ~ 5.5V 1.6V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details