Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063002-S-24CS01AFJ-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
EEPROM, 128X8, Serial, CMOS, PDSO8, LEAD FREE, SOP-8 Product overview: S-24CS01AFJ-TB-G from ABLIC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S-24CS01AFJ-TB-G
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOP
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-SOP
IC EEPROM 1KBIT I2C 400KHZ 8SOP
IC EEPROM 1KBIT I2C 400KHZ 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 063002-S-24CS01AFJ-TB-G | 774-S-24CS01AFJ-TB-G | S-24CS01AFJ-TB-G-ND | S-24CS01AFJ-TB-G | S-24CS01AFJ-TB-G | S-24CS01AFJ-TB-G |
| Product Name | Memory - EEPROM - S-24CS01AFJ-TB-G | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM; EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 8-SOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Supply Voltage | 1.8 V ~ 5.5 V | 5 | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V |