ABLIC Inc. Memory S-24C16DI-M5T1U5

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 500ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 500ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1662-1594-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 500ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 500ns SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT-23 Memory IC and Storage Component
774-S-24C16DI-M5T1U5
SOT-23 Memory IC and Storage Component 774-S-24C16DI-M5T1U5
EEPROM, 2KX8, Serial, CMOS, PDSO5, SOT-23, 5 PIN Product overview: S-24C16DI-M5T1U5 from ABLIC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT-23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S-24C16DI-M5T1U5 can be used for catalog matching and distributor lookup.

EEPROM, 2KX8, Serial, CMOS, PDSO5, SOT-23, 5 PIN Product overview: S-24C16DI-M5T1U5 from ABLIC is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT-23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S-24C16DI-M5T1U5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1255924-S-24C16DI-M5T1U5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1255924-S-24C16DI-M5T1U5
Integrated Circuits (ICs) - Memory 1255924-S-24C16DI-M5T1U5
Win Source Part Number: 1255924-S-24C16DI-M5 T1U5 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Access Time: 500 ns Voltage - Supply: 1.7V ~ 5.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: ABLIC Inc. Other Names: S-24C16DI-M5T1U5,166 2-1594-1,1662-1594-2 ,1662-1594-6 Base Product Number: S-24C16

Win Source Part Number: 1255924-S-24C16DI-M5T1U5
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Access Time: 500 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: ABLIC Inc.
Other Names: S-24C16DI-M5T1U5,1662-1594-1,1662-1594-2,1662-1594-6
Base Product Number: S-24C16

Buy Now Datasheet
Memory - S-24C16DI-M5T1U5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 500 ns SOT-23-5

EEPROM Memory IC 16Kbit I²C 1 MHz 500 ns SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - S-24C16DI-M5T1U5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
S-24C16DI-M5T1U5
Integrated Circuits (ICs) - Memory - Memory S-24C16DI-M5T1U5
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1662-1594-2-ND 774-S-24C16DI-M5T1U5 1255924-S-24C16DI-M5T1U5 S-24C16DI-M5T1U5 S-24C16DI-M5T1U5 S-24C16DI-M5T1U5
Product Name Memory SOT-23 Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SC-74A, SOT-753
Supply Voltage 1.7V ~ 5.5V 5 1.7V ~ 5.5V 1.7V ~ 5.5V SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 93C46T/SNB22 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details