Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HSOPA
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-HSOPA
IC REG LINEAR POS ADJ 1A 8HSOPA
IC REG LINEAR POS ADJ 1A 8HSOPA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1662-S-19244E00A-E8T1UCT-ND | S-19244E00A-E8T1U | S-19244E00A-E8T1U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | ||
| Special Features | Input Overcurrent Protection | Soft Start |