Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-5S
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-5S
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-252-5S
AUTOMOTIVE VOLTAGE REGULATORS
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1662-S-19213B00A-V5T2U7TR-ND | S-19213B00A-V5T2U7 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | |
| Special Features | Input Overcurrent Protection | Enable |