IC REG LINEAR 5V 250MA 8-HTMSOP
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1662-S-19212D50A-S8T1UTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad" |
| Special Features | Input Overcurrent Protection |