ABLIC Inc. Voltage Regulator IC S-19212B33A-E8T1U

Description
VOLTAGE REGULATOR Product overview: S-19212B33A-E8T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-19212B33A-E8T1 U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VOLTAGE REGULATOR Product overview: S-19212B33A-E8T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-19212B33A-E8T1 U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
776-S-19212B33A-E8T1U
Voltage Regulator IC 776-S-19212B33A-E8T1U
VOLTAGE REGULATOR Product overview: S-19212B33A-E8T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-19212B33A-E8T1 U can be used for catalog matching and distributor lookup.

VOLTAGE REGULATOR Product overview: S-19212B33A-E8T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-19212B33A-E8T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1089676-S-19212B33A-E8T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1089676-S-19212B33A-E8T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1089676-S-19212B33A-E8T1U
Win Source Part Number: 1089676-S-19212B33A- E8T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100, S-19212B/DxxA Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Current - Output: 250mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 36V Voltage - Output (Min/Fixed): 3.3V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-HSOPA Temperature Range - Operating: -40°C ~ 125°C (TA) PSRR: 45dB (100Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8.5 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-S-19212B33A-E8T 1UTR,1662-S-19212B33 A-E8T1UDKR,1662-S-19 212B33A-E8T1UCT Voltage Dropout (Max): 0.8V @ 250mA

Win Source Part Number: 1089676-S-19212B33A-E8T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100, S-19212B/DxxA
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Output: 250mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-HSOPA
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 45dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8.5 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-S-19212B33A-E8T1UTR,1662-S-19212B33A-E8T1UDKR,1662-S-19212B33A-E8T1UCT
Voltage Dropout (Max): 0.8V @ 250mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-S-19212B33A-E8T1UDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-S-19212B33A-E8T1UDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-S-19212B33A-E8T1UDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-S-19212B33A-E8T1UTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-S-19212B33A-E8T1UTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-S-19212B33A-E8T1UTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1662-S-19212B33A-E8T1UCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1662-S-19212B33A-E8T1UCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1662-S-19212B33A-E8T1UCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 8-HSOPA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-19212B33A-E8T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-19212B33A-E8T1U
PMIC - Voltage Regulators - Linear S-19212B33A-E8T1U
VOLTAGE REGULATOR

VOLTAGE REGULATOR

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-19212B33A-E8T1U - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-19212B33A-E8T1U
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-19212B33A-E8T1U
VOLTAGE REGULATOR

VOLTAGE REGULATOR

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
S-19212B33A-E8T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear S-19212B33A-E8T1U
VOLTAGE REGULATOR

VOLTAGE REGULATOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-S-19212B33A-E8T1U 1089676-S-19212B33A-E8T1U 1662-S-19212B33A-E8T1UDKR-ND S-19212B33A-E8T1U S-19212B33A-E8T1U S-19212B33A-E8T1U
Product Name Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; Tape & Reel SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Dropout Voltage 0.8000 volts 0.8000 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data