ABLIC Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear S-1741A10-A6T2U4

Description
Win Source Part Number: 1245867-S-1741A10-A6 T2U4 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1741 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-6-B Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 530 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1741
Request a Quote Datasheet
Description
Win Source Part Number: 1245867-S-1741A10-A6 T2U4 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1741 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-6-B Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 530 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1741
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245867-S-1741A10-A6T2U4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245867-S-1741A10-A6T2U4
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245867-S-1741A10-A6T2U4
Win Source Part Number: 1245867-S-1741A10-A6 T2U4 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1741 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V Package / Case: 6-SMD, Flat Lead Exposed Pad Supplier Device Package: HSNT-6-B Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 530 nA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1741

Win Source Part Number: 1245867-S-1741A10-A6T2U4
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1741
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: 6-SMD, Flat Lead Exposed Pad
Supplier Device Package: HSNT-6-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 530 nA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1741

Buy Now Datasheet
Singapore, Singapore
1V 100MA Voltage Regulator IC
776-S-1741A10-A6T2U4
1V 100MA Voltage Regulator IC 776-S-1741A10-A6T2U4
IC REG LINEAR 1V 100MA HSNT6-B Product overview: S-1741A10-A6T2U4 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1741A10-A6T2U4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1V 100MA HSNT6-B Product overview: S-1741A10-A6T2U4 from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1741A10-A6T2U4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1741A10-A6T2U4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1741A10-A6T2U4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1741A10-A6T2U4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-1741A10-A6T2U4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1741A10-A6T2U4
PMIC - Voltage Regulators - Linear S-1741A10-A6T2U4
IC REG LINEAR 1V 100MA HSNT6-B

IC REG LINEAR 1V 100MA HSNT6-B

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1245867-S-1741A10-A6T2U4 776-S-1741A10-A6T2U4 S-1741A10-A6T2U4-ND S-1741A10-A6T2U4
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1V 100MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 6-SMD, Flat Leads Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data