Linear Voltage Regulator IC Positive Fixed 1 Output 100mA HSNT-6-B
IC REG LINEAR 1.7V 100MA HSNT6-B
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1740A17-A6T2U4-ND | S-1740A17-A6T2U4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 6-SMD, Flat Leads Exposed Pad | |
| Special Features | Input Overcurrent Protection | Enable |