ABLIC Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1721E2525-I6T1U

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - S-1721E2525-I6T1U-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
S-1721E2525-I6T1U-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators S-1721E2525-I6T1U-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245968-S-1721E2525-I6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245968-S-1721E2525-I6T1U
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245968-S-1721E2525-I6T1U
Win Source Part Number: 1245968-S-1721E2525- I6T1U Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-1721 Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 2 Output Type: Fixed Current - Supply (Max): 45 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6.5V Voltage - Output (Min/Fixed): 2.5V, 2.5V Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) PSRR: 75dB (1kHz), 75dB (1kHz) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1 µA HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-1721 Voltage Dropout (Max): 0.24V @ 100mA, 0.24V @ 100mA

Win Source Part Number: 1245968-S-1721E2525-I6T1U
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1721
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 45 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 2.5V, 2.5V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz), 75dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1721
Voltage Dropout (Max): 0.24V @ 100mA, 0.24V @ 100mA

Buy Now Datasheet
Singapore, Singapore
2.5V 150MA Voltage Regulator IC
776-S-1721E2525-I6T1U
2.5V 150MA Voltage Regulator IC 776-S-1721E2525-I6T1U
IC REG LIN 2.5V/2.5V 150MA SNT6A Product overview: S-1721E2525-I6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1721E2525-I6T1 U can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V/2.5V 150MA SNT6A Product overview: S-1721E2525-I6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1721E2525-I6T1U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - S-1721E2525-I6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-1721E2525-I6T1U
PMIC - Voltage Regulators - Linear S-1721E2525-I6T1U
IC REG LIN 2.5V/2.5V 150MA SNT6A

IC REG LIN 2.5V/2.5V 150MA SNT6A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
S-1721E2525-I6T1U
LDO Voltage Regulators S-1721E2525-I6T1U
LDO Voltage Regulators DUAL LINEAR LDO HI 25UA IQ 150MA IOUT

LDO Voltage Regulators DUAL LINEAR LDO HI 25UA IQ 150MA IOUT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number S-1721E2525-I6T1U-ND 1245968-S-1721E2525-I6T1U 776-S-1721E2525-I6T1U S-1721E2525-I6T1U S-1721E2525-I6T1U
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 2.5V 150MA Voltage Regulator IC PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 6-SMD, Flat Leads Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data