IC REG LIN 1.8V/2.8V 150MA SNT6A Product overview: S-1721B2818-I6T1U from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-S-1721B2818-I6T1
Win Source Part Number: 1245958-S-1721B2818-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-1721
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 2
Output Type: Fixed
Current - Supply (Max): 45 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 1.8V, 2.8V
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
PSRR: 75dB (1kHz), 75dB (1kHz)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1 µA
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-1721
Voltage Dropout (Max): 0.35V @ 100mA, 0.23V @ 100mA
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A
IC REG LIN 1.8V/2.8V 150MA SNT6A
LDO Voltage Regulators DUAL LINEAR LDO HI 25UA IQ 150MA IOUT
IC REG LIN 1.8V/2.8V 150MA SNT6A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-S-1721B2818-I6T1U | 1245958-S-1721B2818-I6T1U | S-1721B2818-I6T1U-ND | S-1721B2818-I6T1U | S-1721B2818-I6T1U | S-1721B2818-I6T1U |
| Product Name | 1.8V 2.8V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | Other; 6-SMD, Flat Leads | |||
| Output Voltage | 1.8 to 2.8 volts | 1.8 to 2.8 volts | 1.8 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Dropout Voltage | 0.3500 to ? volts | 0.3500 volts | 0.2300 to 0.3500 volts |