Linear Voltage Regulator IC Positive Fixed 2 Output 150mA SNT-6A
LDO Voltage Regulators DUAL LINEAR LDO HI 25UA IQ 150MA IOUT
IC REG LIN 2.8V/3V 150MA SNT6A
IC REG LIN 2.8V/3V 150MA SNT6A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | S-1721A3028-I6T1U-ND | S-1721A3028-I6T1U | S-1721A3028-I6T1U | S-1721A3028-I6T1U |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-SMD, Flat Leads | |||
| Special Features | Input Overcurrent Protection | Enable |